Schneider Electric Power Relays, Over 2 Amps RUMC22JD

Description
RELAY 2CO CYL PIN 10A@250V 12VDC
Request a Quote Datasheet
Description
RELAY 2CO CYL PIN 10A@250V 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RUMC22JD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RUMC22JD-ND
Power Relays, Over 2 Amps 4008-RUMC22JD-ND
RELAY 2CO CYL PIN 10A@250V 12VDC

RELAY 2CO CYL PIN 10A@250V 12VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RUMC22JD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RUMC22JD
Relays - Power Relays, Over 2 Amps RUMC22JD
RELAY 2CO CYL PIN 10A@250V 12VDC

RELAY 2CO CYL PIN 10A@250V 12VDC

Supplier's Site
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric - 45Y3964 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
45Y3964
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric 45Y3964
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RUMC22JD
Industrial Relays RUMC22JD
Industrial Relays RELAY 2CO CYL PIN 10A@250V 12VDC COIL LED+TEST

Industrial Relays RELAY 2CO CYL PIN 10A@250V 12VDC COIL LED+TEST

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 4008-RUMC22JD-ND RUMC22JD 45Y3964 RUMC22JD
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric Industrial Relays
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.26 - Modular step relay 16A - 202690240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Relay module - 858-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
6 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details