ZELIO RUM, UNIVERSAL PLUGIN RELA
GENERAL PURPOSE RELAY, OCTAL ELECTROMECHANICAL, PLUG-IN, 10 AMP AT 277 VAC & 30 VDC, 3 AT 60 HZ VA POWER RATING, DPDT, 120 VAC, 35MM WIDE X 56MM HIGH X 35.4MM DEEP. FREE 2 YEAR RADWELL WARRANTY
Industrial Relays RELAY 2CO CYL PIN 10A@250V 120VAC COIL LED+TES
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
ZELIO RUM, UNIVERSAL PLUGIN RELA
Universal Plug-in Relay - Zelio RUM
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RUMC22F7-ND | 57606323 | RUMC22F7 | 45Y3963 | RUMC22F7 | RUMC22F7 |
| Product Name | Power Relays, Over 2 Amps | Relay/Socket | Industrial Relays | Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric | Relays - Power Relays, Over 2 Amps | SQD General Purpose |
| Relay Type | General | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw |