Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079918-RUMC22BD
Contact Material: Silver
Coil Resistance: 470 Ω
Contact Current Rating: 10 A
Relay Type: General Purpose
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
Throw Configuration: DPDT
Coil Voltage (DC): 24 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079918-RUMC22BD |
| Product Name | OEM Parts - OEM Parts (O - R) - RUMC22BD |