Schneider Electric RUMC22BD Power Relay
RELAY 2CO CYL PIN 10A@250V 24VDC
Industrial Relays RELAY 2CO CYL PIN 10A@250V 24VDC COIL LED+TEST
Zelio Universal Plug-in Relay, 10A,
OCTAL ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 10 AMP AT 240 V, DPDT, 24 VDC, 35MM WIDE X 56MM HIGH X 35.4MM DEEP. FREE 2 YEAR RADWELL WARRANTY
RELAY 2CO CYL PIN 10A@250V 24VDC
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 2205143 | 4008-RUMC22BD-ND | RUMC22BD | RUMC22BD | 57606308 | RUMC22BD | 45Y3958 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Industrial Relays | SQD General Purpose | Relay/Socket | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts | ||
| Approvals | RoHS | RoHS | |||||
| Operating Temp | -40 F (-40 C) | -40 to 131 F (-40 to 55 C) |