Schneider Electric RUMC21P7 Power Relay
HARMONY, UNIVERSAL PLUG-IN RELAY
HARMONY, UNIVERSAL PLUG-IN RELAY
Industrial Relays RELAY 2CO CYL PINS 10A@250V 230VAC COIL TEST
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 2205141 | 4008-RUMC21P7-ND | RUMC21P7 | RUMC21P7 | 45Y3957 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Industrial Relays | Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| AC Coil Voltage | 230 volts | 230 volts | 230 volts | 230 volts | |
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 to 131 F (-40 to 55 C) |