Schneider Electric Power Relays, Over 2 Amps RUMC21B7

Description
RLY 2CO CYL PINS 10A@250V 24VAC
Request a Quote Datasheet
Description
RLY 2CO CYL PINS 10A@250V 24VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RUMC21B7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RUMC21B7-ND
Power Relays, Over 2 Amps 4008-RUMC21B7-ND
RLY 2CO CYL PINS 10A@250V 24VAC

RLY 2CO CYL PINS 10A@250V 24VAC

Buy Now Datasheet
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric - 45Y3951 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric
45Y3951
Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric 45Y3951
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:Zelio RUM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RUMC21B7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RUMC21B7
Relays - Power Relays, Over 2 Amps RUMC21B7
RLY 2CO CYL PINS 10A@250V 24VAC

RLY 2CO CYL PINS 10A@250V 24VAC

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RUMC21B7
Industrial Relays RUMC21B7
Industrial Relays RELAY 2CO CYL PINS 10A@250V 24VAC COIL TEST

Industrial Relays RELAY 2CO CYL PINS 10A@250V 24VAC COIL TEST

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 4008-RUMC21B7-ND 45Y3951 RUMC21B7 RUMC21B7
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Square D By Schneider Electric Relays - Power Relays, Over 2 Amps Industrial Relays
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data