A range of supports and accessories are available for the RXM series relays.
Voltage = <250V ac
For Use With = RSZ Series Relay Sockets
Accessory Type = Socket
Termination Type = Screw
Current Rating = 12A
Number of Contacts = 6
Mounting Type = DIN Rail
HARMONY, SOCKET, FOR RSB1A RELAY
Relay Sockets & Hardware RELAY SOCKET 250VAC 12AMP RSB
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:12A; Voltage Rating:300VAC; Product Range:RSB Series; Accessory Type:Relay Socket; Features:Separate terminals, Box Lug Connector RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Relay Sockets | Relay Sockets | Relay Sockets | Relay Sockets |
Product Number | 8841341 | 4008-RSZE1S35M-ND | RSZE1S35M | 20K2727 |
Product Name | Relay Sockets | Relay Sockets & Hardware | Relay Socket; Socket Mounting Schneider Electric | |
Terminal Type | Screw | Screw |