Schneider Electric Relay Sockets RSLZVA3

Description
HARMONY, SOCKET EQUIPPED WITH LE
Request a Quote Datasheet
Description
HARMONY, SOCKET EQUIPPED WITH LE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 4008-RSLZVA3-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
4008-RSLZVA3-ND
Relay Sockets 4008-RSLZVA3-ND
HARMONY, SOCKET EQUIPPED WITH LE

HARMONY, SOCKET EQUIPPED WITH LE

Buy Now Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
RSLZVA3
Relay Sockets & Hardware RSLZVA3
Relay Sockets & Hardware Relay + spring clamp socket 48 VAC/VDC

Relay Sockets & Hardware Relay + spring clamp socket 48 VAC/VDC

Buy Now Datasheet
Relay Socket, 5, 6A, 300Vac; Socket Mounting Schneider Electric - 56T3480 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 5, 6A, 300Vac; Socket Mounting Schneider Electric
56T3480
Relay Socket, 5, 6A, 300Vac; Socket Mounting Schneider Electric 56T3480
RELAY SOCKET, 5, 6A, 300VAC; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:300VAC; Product Range:RSL Series; Accessory Type:Relay Socket; For Use With:RSL1AB4N RoHS Compliant: Yes

RELAY SOCKET, 5, 6A, 300VAC; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:300VAC; Product Range:RSL Series; Accessory Type:Relay Socket; For Use With:RSL1AB4N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number 4008-RSLZVA3-ND RSLZVA3 56T3480
Product Name Relay Sockets Relay Sockets & Hardware Relay Socket, 5, 6A, 300Vac; Socket Mounting Schneider Electric
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 9232568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Other; Plug-in
International Approvals RoHS Compliant
View Details
Relay Sockets - RSE120150-S-ND - DigiKey
Specs
Mounting Style Panel
View Details
2 suppliers
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details