Schneider Electric Relay Sockets RSLZRA4

Description
RELAY + SPRING CLAMP SOCKET 230
Request a Quote Datasheet
Description
RELAY + SPRING CLAMP SOCKET 230
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 4008-RSLZRA4-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
4008-RSLZRA4-ND
Relay Sockets 4008-RSLZRA4-ND
RELAY + SPRING CLAMP SOCKET 230

RELAY + SPRING CLAMP SOCKET 230

Buy Now Datasheet
Relay Socket, 5, 6A, 300Vac; Socket Mounting Schneider Electric - 56T3479 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 5, 6A, 300Vac; Socket Mounting Schneider Electric
56T3479
Relay Socket, 5, 6A, 300Vac; Socket Mounting Schneider Electric 56T3479
RELAY SOCKET, 5, 6A, 300VAC; Socket Mounting:DIN Rail; Socket Terminals:-; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:300VAC; Product Range:RSL Series; Accessory Type:Relay Socket; For Use With:RSL1AB4N RoHS Compliant: Yes

RELAY SOCKET, 5, 6A, 300VAC; Socket Mounting:DIN Rail; Socket Terminals:-; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:300VAC; Product Range:RSL Series; Accessory Type:Relay Socket; For Use With:RSL1AB4N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 4008-RSLZRA4-ND 56T3479
Product Name Relay Sockets Relay Socket, 5, 6A, 300Vac; Socket Mounting Schneider Electric
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 1441615 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
Terminal Type Other; Push in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details