Schneider Electric Relay Sockets RSLZRA3

Description
HARMONY, SOCKET EQUIPPED WITH LE
Request a Quote Datasheet
Description
HARMONY, SOCKET EQUIPPED WITH LE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 4008-RSLZRA3-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
4008-RSLZRA3-ND
Relay Sockets 4008-RSLZRA3-ND
HARMONY, SOCKET EQUIPPED WITH LE

HARMONY, SOCKET EQUIPPED WITH LE

Buy Now Datasheet
Relay Socket, 5, 6A, 300Vac; Socket Mounting Schneider Electric - 56T3478 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 5, 6A, 300Vac; Socket Mounting Schneider Electric
56T3478
Relay Socket, 5, 6A, 300Vac; Socket Mounting Schneider Electric 56T3478
RELAY SOCKET, 5, 6A, 300VAC; Socket Mounting:DIN Rail; Socket Terminals:-; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:300VAC; Product Range:RSL Series; Accessory Type:Relay Socket; For Use With:RSL1AB4N RoHS Compliant: Yes

RELAY SOCKET, 5, 6A, 300VAC; Socket Mounting:DIN Rail; Socket Terminals:-; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:300VAC; Product Range:RSL Series; Accessory Type:Relay Socket; For Use With:RSL1AB4N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 4008-RSLZRA3-ND 56T3478
Product Name Relay Sockets Relay Socket, 5, 6A, 300Vac; Socket Mounting Schneider Electric
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 2928095 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 14-Pin/Blade
View Details
8-Pin Octal Socket - Model 51X120 - Time Mark Corporation
Specs
Mounting Style DIN (optional feature); Surface (optional feature)
Terminal Type Screw
International Approvals UL Recognized, CSA Certified
View Details
Relay Sockets, SMT Type/8 Pin - G6K2PY-8P-L45SMT-RL500 - JC Cherry, Inc.
Specs
Mounting Style Surface
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details