Schneider Electric RSL1PVEU
HARMONY, SLIM INTERFACE RELAY PR
HARMONY, SLIM INTERFACE RELAY PR
General Purpose Relays Relay + screw Conn Socket 48 VAC/VDC
RELAY, SPDT, 400VAC, 300VDC, 6A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:6A; Product Range:RSL Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Screw RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1797328 | 4008-RSL1PVEU-ND | RSL1PVEU | RSL1PVEU | 52T4867 |
| Product Name | Electromechanical Interface Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 400Vac, 300Vdc, 6A; Contact Configuration Schneider Electric |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Approvals | RoHS | RoHS | |||
| Maximum Switching Current | 0.10 amps |