HARMONY, SLIM INTERFACE RELAY PR
Schneider Electric RSL1PVBU
Relay + screw connector socket 24
HARMONY, SLIM INTERFACE RELAY PR
General Purpose Relays Relay + screw Conn Socket 24 VAC/VDC
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RSL Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-RSL1PVBU-ND | 1797327 | RSL1PVBU | RSL1PVBU | RSL1PVBU | 85R3418 |
| Product Name | Power Relays, Over 2 Amps | Electromechanical Interface Relays | SQD General Purpose | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 250Vac, 6A; Contact Configuration Schneider Electric |
| Relay Type | General | General | General | |||
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | Socket or Plug-in Style; Socket | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator | Latching |