SPG SOCKET, 48/60 AC/DC (RLY 48/
SPG SOCKET, 48/60 AC/DC (RLY 48/
RELAY, SPDT, 400VAC, 300VDC, 6A; Contact Configuration:SPDT; Coil Voltage:60VDC; Contact Current:6A; Product Range:RSL Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes
General Purpose Relays Spring socket, 48/60 AC/DC (relay 48/60 VDC)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RSL1PRPU-ND | RSL1PRPU | 56T3484 | RSL1PRPU |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 400Vac, 300Vdc, 6A; Contact Configuration Schneider Electric | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | DIN; DIN Rail | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |