Schneider Electric RSL1GB4ND Power Relay
RELAY 1 CO,60VAC/VDC 6A LOW LEVE
RELAY 1 CO,60VAC/VDC 6A LOW LEVE
INTERFACE RELAY, SPDT, 6A, 60VDC, SOCKET; Contact Configuration:SPDT; Coil Voltage:60VDC; Contact Current:6A; Product Range:Zelio RSL Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1240205 | 4008-RSL1GB4ND-ND | RSL1GB4ND | 37AJ0863 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Interface Relay, Spdt, 6A, 60Vdc, Socket; Contact Configuration Schneider Electric |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | Socket or Plug-in Style; Socket |
| Approvals | Ce, csa, eac, en/iec, iec, ul; RoHS | RoHS |