Schneider Electric Power Relays, Over 2 Amps RSL1GB4ED

Description
RELAY 1 CO,48VAC/VDC 6A LOW LEVE
Request a Quote Datasheet
Description
RELAY 1 CO,48VAC/VDC 6A LOW LEVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RSL1GB4ED-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RSL1GB4ED-ND
Power Relays, Over 2 Amps 4008-RSL1GB4ED-ND
RELAY 1 CO,48VAC/VDC 6A LOW LEVE

RELAY 1 CO,48VAC/VDC 6A LOW LEVE

Buy Now Datasheet
Interface Relay, Spdt, 6A, 48Vdc, Socket; Contact Configuration Schneider Electric - 37AJ0861 - Newark, An Avnet Company
Chicago, IL, United States
Interface Relay, Spdt, 6A, 48Vdc, Socket; Contact Configuration Schneider Electric
37AJ0861
Interface Relay, Spdt, 6A, 48Vdc, Socket; Contact Configuration Schneider Electric 37AJ0861
INTERFACE RELAY, SPDT, 6A, 48VDC, SOCKET; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:6A; Product Range:Zelio RSL Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick RoHS Compliant: Yes

INTERFACE RELAY, SPDT, 6A, 48VDC, SOCKET; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:6A; Product Range:Zelio RSL Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - RSL1GB4ED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RSL1GB4ED
Relays - Power Relays, Over 2 Amps RSL1GB4ED
RELAY 1 CO,48VAC/VDC 6A LOW LEVE

RELAY 1 CO,48VAC/VDC 6A LOW LEVE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-RSL1GB4ED-ND 37AJ0861 RSL1GB4ED
Product Name Power Relays, Over 2 Amps Interface Relay, Spdt, 6A, 48Vdc, Socket; Contact Configuration Schneider Electric Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 20.27 - Modular step relay 16A - 202780240000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details