Schneider Electric Power Relays RSL1GB4BD

Description
Schneider Electric RSL1GB4BD Power Relay
Request a Quote Datasheet
Description
Schneider Electric RSL1GB4BD Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1240202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1240202
Power Relays 1240202
Schneider Electric RSL1GB4BD Power Relay

Schneider Electric RSL1GB4BD Power Relay

Supplier's Site
Power Relays, Over 2 Amps - 4008-RSL1GB4BD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RSL1GB4BD-ND
Power Relays, Over 2 Amps 4008-RSL1GB4BD-ND
RELAY 1 CO,24VAC/VDC 6A LOW LEVE

RELAY 1 CO,24VAC/VDC 6A LOW LEVE

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RSL1GB4BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RSL1GB4BD
Relays - Power Relays, Over 2 Amps RSL1GB4BD
RELAY 1 CO,24VAC/VDC 6A LOW LEVE

RELAY 1 CO,24VAC/VDC 6A LOW LEVE

Supplier's Site
Interface Relay, Spdt, 6A, 24Vdc, Socket; Contact Configuration Schneider Electric - 66AH6922 - Newark, An Avnet Company
Chicago, IL, United States
Interface Relay, Spdt, 6A, 24Vdc, Socket; Contact Configuration Schneider Electric
66AH6922
Interface Relay, Spdt, 6A, 24Vdc, Socket; Contact Configuration Schneider Electric 66AH6922
INTERFACE RELAY, SPDT, 6A, 24VDC, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:Zelio RSL Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick RoHS Compliant: Yes

INTERFACE RELAY, SPDT, 6A, 24VDC, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:Zelio RSL Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1240202 4008-RSL1GB4BD-ND RSL1GB4BD 66AH6922
Product Name Power Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Interface Relay, Spdt, 6A, 24Vdc, Socket; Contact Configuration Schneider Electric
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Mounting PCBoard; Pcb mount PCBoard Through Hole Socket or Plug-in Style; Socket
Approvals Ce, csa, eac, en/iec, iec, ul; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Industrial Relay - 700-CF400X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relay module - 2042-3034 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers