Schneider Electric Power Relays, Over 2 Amps RSL1AB4ND

Description
HARMONY, SLIM INTERFACE PLUG-IN
Request a Quote Datasheet
Description
HARMONY, SLIM INTERFACE PLUG-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RSL1AB4ND-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RSL1AB4ND-ND
Power Relays, Over 2 Amps 4008-RSL1AB4ND-ND
HARMONY, SLIM INTERFACE PLUG-IN

HARMONY, SLIM INTERFACE PLUG-IN

Buy Now Datasheet
Power Relays - 1799442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1799442
Power Relays 1799442
Schneider Electric RSL1AB4ND Power Relay

Schneider Electric RSL1AB4ND Power Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - RSL1AB4ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RSL1AB4ND
Relays - Power Relays, Over 2 Amps RSL1AB4ND
HARMONY, SLIM INTERFACE PLUG-IN

HARMONY, SLIM INTERFACE PLUG-IN

Supplier's Site
Relay, Spdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric - 56T1736 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric
56T1736
Relay, Spdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric 56T1736
RELAY, SPDT, 250VAC, 28VDC, 6A; Contact Configuration:SPDT; Coil Voltage:60VDC; Contact Current:6A; Product Range:RSL Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 28VDC, 6A; Contact Configuration:SPDT; Coil Voltage:60VDC; Contact Current:6A; Product Range:RSL Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RSL1AB4ND
General Purpose Relays RSL1AB4ND
General Purpose Relays 6A, 60 VDC Coil Relay 1 C/O

General Purpose Relays 6A, 60 VDC Coil Relay 1 C/O

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 4008-RSL1AB4ND-ND 1799442 RSL1AB4ND 56T1736 RSL1AB4ND
Product Name Power Relays, Over 2 Amps Power Relays Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393789-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details