Schneider Electric Power Relays, Over 2 Amps RSL1AB4ED

Description
RELAY 1 C/O, 6A, 48 VDC COIL
Request a Quote Datasheet
Description
RELAY 1 C/O, 6A, 48 VDC COIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RSL1AB4ED-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RSL1AB4ED-ND
Power Relays, Over 2 Amps 4008-RSL1AB4ED-ND
RELAY 1 C/O, 6A, 48 VDC COIL

RELAY 1 C/O, 6A, 48 VDC COIL

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RSL1AB4ED
General Purpose Relays RSL1AB4ED
General Purpose Relays 6A, 48 VDC Coil Relay 1 C/O

General Purpose Relays 6A, 48 VDC Coil Relay 1 C/O

Buy Now Datasheet
Interface Relay, Spdt, 6A, 48Vdc, Socket; Contact Configuration Schneider Electric - 66AH6919 - Newark, An Avnet Company
Chicago, IL, United States
Interface Relay, Spdt, 6A, 48Vdc, Socket; Contact Configuration Schneider Electric
66AH6919
Interface Relay, Spdt, 6A, 48Vdc, Socket; Contact Configuration Schneider Electric 66AH6919
INTERFACE RELAY, SPDT, 6A, 48VDC, SOCKET; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:6A; Product Range:Zelio RSL Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick RoHS Compliant: Yes

INTERFACE RELAY, SPDT, 6A, 48VDC, SOCKET; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:6A; Product Range:Zelio RSL Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RSL1AB4ED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RSL1AB4ED
Relays - Power Relays, Over 2 Amps RSL1AB4ED
RELAY 1 C/O, 6A, 48 VDC COIL

RELAY 1 C/O, 6A, 48 VDC COIL

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-RSL1AB4ED-ND RSL1AB4ED 66AH6919 RSL1AB4ED
Product Name Power Relays, Over 2 Amps General Purpose Relays Interface Relay, Spdt, 6A, 48Vdc, Socket; Contact Configuration Schneider Electric Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard Socket or Plug-in Style; Socket Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data