Schneider Electric RSL1AB4BD Power Relay
HARMONY, SLIM INTERFACE PLUG-IN
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RSL Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; External Width:5mmRoHS Compliant: Yes
General Purpose Relays 6A, 24 VDC Coil Relay 1 C/O
HARMONY, SLIM INTERFACE PLUG-IN
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1797323 | 4008-RSL1AB4BD-ND | 56T1733 | RSL1AB4BD | RSL1AB4BD | RSL1AB4BD |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 6A; Contact Configuration Schneider Electric | SQD General Purpose | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Approvals | RoHS | |||||
| Maximum Switching Current | 6.00 amps | |||||
| Relay Type | General | General | General |