Schneider Electric Power Relays, Over 2 Amps RSB2A080U7

Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RSB2A080U7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RSB2A080U7-ND
Power Relays, Over 2 Amps 4008-RSB2A080U7-ND
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RSB2A080U7
Relays - Power Relays, Over 2 Amps RSB2A080U7
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Supplier's Site
Relay, Dpdt, 250Vac, 28Vdc, 8A; Contact Configuration Schneider Electric - 33M9880 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 28Vdc, 8A; Contact Configuration Schneider Electric
33M9880
Relay, Dpdt, 250Vac, 28Vdc, 8A; Contact Configuration Schneider Electric 33M9880
RELAY, DPDT, 250VAC, 28VDC, 8A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:8A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 28VDC, 8A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:8A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RSB2A080U7
Industrial Relays RSB2A080U7
Industrial Relays PLUG-IN RELAY 250VAC 8A RSB

Industrial Relays PLUG-IN RELAY 250VAC 8A RSB

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 4008-RSB2A080U7-ND RSB2A080U7 33M9880 RSB2A080U7
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 28Vdc, 8A; Contact Configuration Schneider Electric Industrial Relays
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data