Schneider Electric Relay, Dpdt, 250Vac, 8A; Contact Configuration Schneider Electric RSB2A080RD

Description
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:6VDC; Contact Current:8A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Carry Current:8A RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:6VDC; Contact Current:8A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Carry Current:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 250Vac, 8A; Contact Configuration Schneider Electric - 13M2779 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 8A; Contact Configuration Schneider Electric
13M2779
Relay, Dpdt, 250Vac, 8A; Contact Configuration Schneider Electric 13M2779
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:6VDC; Contact Current:8A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Carry Current:8A RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:6VDC; Contact Current:8A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Carry Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RSB2A080RD
Industrial Relays RSB2A080RD
Industrial Relays PLUG-IN RELAY 250VAC 8A RSB

Industrial Relays PLUG-IN RELAY 250VAC 8A RSB

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 13M2779 RSB2A080RD
Product Name Relay, Dpdt, 250Vac, 8A; Contact Configuration Schneider Electric Industrial Relays
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 160278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Safety Relays - 56.OA02.1124C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers