HARMONY, INTERFACE PLUG-IN RELAY
RELAY, DPDT, 250VAC, 28VDC, 8A; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Industrial Relays RELAY+SOCKET 250VAC 8A RSB
HARMONY, INTERFACE PLUG-IN RELAY
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-RSB2A080P7S-ND | 33M9878 | RSB2A080P7S | RSB2A080P7S |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 28Vdc, 8A; Contact Configuration Schneider Electric | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | DIN | Socket or Plug-in Style; Socket | DIN; DIN Rail | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |