Schneider Electric Electromechanical Interface Relays RSB2A080P7PV

Description
Schneider Electric RSB2A080P7PV
Request a Quote Datasheet
Description
Schneider Electric RSB2A080P7PV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 2035190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2035190
Electromechanical Interface Relays 2035190
Schneider Electric RSB2A080P7PV

Schneider Electric RSB2A080P7PV

Supplier's Site
Power Relays, Over 2 Amps - 4008-RSB2A080P7PV-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RSB2A080P7PV-ND
Power Relays, Over 2 Amps 4008-RSB2A080P7PV-ND
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Buy Now Datasheet
Power Relay, Dpdt, 230Vac, 8A, Socket Rohs Compliant Schneider Electric - 26AK3444 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 230Vac, 8A, Socket Rohs Compliant Schneider Electric
26AK3444
Power Relay, Dpdt, 230Vac, 8A, Socket Rohs Compliant Schneider Electric 26AK3444
POWER RELAY, DPDT, 230VAC, 8A, SOCKET ROHS COMPLIANT: YES

POWER RELAY, DPDT, 230VAC, 8A, SOCKET ROHS COMPLIANT: YES

Supplier's Site
Power Relay, Dpdt, 230Vac, 8A, Socket; Contact Configuration Schneider Electric - 12AJ7839 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 230Vac, 8A, Socket; Contact Configuration Schneider Electric
12AJ7839
Power Relay, Dpdt, 230Vac, 8A, Socket; Contact Configuration Schneider Electric 12AJ7839
POWER RELAY, DPDT, 230VAC, 8A, SOCKET; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:Harmony RSB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, DPDT, 230VAC, 8A, SOCKET; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:Harmony RSB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 2035190 4008-RSB2A080P7PV-ND 26AK3444 12AJ7839
Product Name Electromechanical Interface Relays Power Relays, Over 2 Amps Power Relay, Dpdt, 230Vac, 8A, Socket Rohs Compliant Schneider Electric Power Relay, Dpdt, 230Vac, 8A, Socket; Contact Configuration Schneider Electric
Mounting DIN; Din rail DIN Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Maximum Switching Current 8.00 amps
Resistance 32500 ohms
Unlock Full Specs
to access all available technical data