Schneider Electric Power Relays, Over 2 Amps RSB2A080JDPV

Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RSB2A080JDPV-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RSB2A080JDPV-ND
Power Relays, Over 2 Amps 4008-RSB2A080JDPV-ND
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Buy Now Datasheet
Electromechanical Interface Relays - 2035221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2035221
Electromechanical Interface Relays 2035221
Schneider Electric RSB2A080JDPV

Schneider Electric RSB2A080JDPV

Supplier's Site
Power Relay, Dpdt, 12Vdc, 8A, Socket; Contact Configuration Schneider Electric - 12AJ7837 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 12Vdc, 8A, Socket; Contact Configuration Schneider Electric
12AJ7837
Power Relay, Dpdt, 12Vdc, 8A, Socket; Contact Configuration Schneider Electric 12AJ7837
POWER RELAY, DPDT, 12VDC, 8A, SOCKET; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:Harmony RSB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, DPDT, 12VDC, 8A, SOCKET; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:Harmony RSB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RSB2A080JDPV-ND 2035221 12AJ7837
Product Name Power Relays, Over 2 Amps Electromechanical Interface Relays Power Relay, Dpdt, 12Vdc, 8A, Socket; Contact Configuration Schneider Electric
Relay Type General
Mounting DIN DIN; Din rail Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data