HARMONY, INTERFACE PLUG-IN RELAY
Industrial Relays RELAY+SOCKET 250VAC 8A RSB
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:8A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Carry Current:8A RoHS Compliant: Yes
HARMONY, INTERFACE PLUG-IN RELAY
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4008-RSB2A080F7S-ND | RSB2A080F7S | 33M9874 | RSB2A080F7S |
| Product Name | Power Relays, Over 2 Amps | Industrial Relays | Relay, Dpdt, 250Vac, 8A; Contact Configuration Schneider Electric | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | Chassis Mount | Socket or Plug-in Style; Socket | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |