HARMONY, INTERFACE PLUG-IN RELAY
HARMONY, INTERFACE PLUG-IN RELAY
Industrial Relays PLUG-IN RELAY 250VAC 8A RSB
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Carry Current:8A RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-RSB2A080BD-ND | 7423766 | RSB2A080BD | RSB2A080BD | 20K2717 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relays - Power Relays, Over 2 Amps | Industrial Relays | Relay, Dpdt, 250Vac, 8A; Contact Configuration Schneider Electric |
| Relay Type | General | ||||
| Mounting | Socketable | PCBoard; Pcb mount | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |