PLUG-IN RELAY 250VAC 8AMP RSB +O
Industrial Relays PLUG-IN RELAY 250VAC 8A RSB
RELAY, DPDT, 250VAC, 28VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:8A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
2,000 VA POWER RATING, ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 8 AMP AT 250 VAC & 28 VDC, 2CO, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN RELAY 250VAC 8AMP RSB +O
Interface Plug-in Relay - Zelio RSB
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 7423762 | 4008-RSB2A080B7-ND | RSB2A080B7 | 13M2773 | 57613360 | RSB2A080B7 | RSB2A080B7 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Industrial Relays | Relay, Dpdt, 250Vac, 28Vdc, 8A; Contact Configuration Schneider Electric | Relay/Socket | Relays - Power Relays, Over 2 Amps | SQD General Purpose |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Mounting | PCBoard; Pcb mount | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |||
| Approvals | RoHS | RoHS | |||||
| Maximum Switching Current | 8.00 amps |