Schneider Electric RSB1A160P7PV
HARMONY, INTERFACE PLUG-IN RELAY
POWER RELAY, SPDT, 230VAC, 16A, SOCKET; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:16A; Product Range:Harmony RSB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
POWER RELAY, SPDT, 230VAC, 16A, SOCKET ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 2035202 | 4008-RSB1A160P7PV-ND | 12AJ7834 | 26AK3442 |
| Product Name | Electromechanical Interface Relays | Power Relays, Over 2 Amps | Power Relay, Spdt, 230Vac, 16A, Socket; Contact Configuration Schneider Electric | Power Relay, Spdt, 230Vac, 16A, Socket Rohs Compliant Schneider Electric |
| Mounting | DIN; Din rail | DIN | Socket or Plug-in Style; Socket | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Maximum Switching Current | 16.00 amps | |||
| Resistance | 32500 ohms |