HARMONY, INTERFACE PLUG-IN RELAY
Industrial Relays PLUG-IN RELAY 250VAC 16A RSB
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:220VAC; Contact Current:16A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
HARMONY, INTERFACE PLUG-IN RELAY
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4008-RSB1A160M7-ND | RSB1A160M7 | 13M2768 | RSB1A160M7 |
| Product Name | Power Relays, Over 2 Amps | Industrial Relays | Relay, Spdt, 250Vac, 16A; Contact Configuration Schneider Electric | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |