Schneider Electric Power Relays, Over 2 Amps RSB1A160F7S

Description
RELAY+SOCKET 250VAC 16A RSB
Request a Quote Datasheet
Description
RELAY+SOCKET 250VAC 16A RSB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RSB1A160F7S-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RSB1A160F7S-ND
Power Relays, Over 2 Amps 4008-RSB1A160F7S-ND
RELAY+SOCKET 250VAC 16A RSB

RELAY+SOCKET 250VAC 16A RSB

Buy Now Datasheet
Relay, Spdt, 250Vac, 16A; Contact Configuration Schneider Electric - 33M9861 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 16A; Contact Configuration Schneider Electric
33M9861
Relay, Spdt, 250Vac, 16A; Contact Configuration Schneider Electric 33M9861
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:16A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:16A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RSB1A160F7S
Industrial Relays RSB1A160F7S
Industrial Relays RELAY+SOCKET 250VAC 16A RSB

Industrial Relays RELAY+SOCKET 250VAC 16A RSB

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RSB1A160F7S
Relays - Power Relays, Over 2 Amps RSB1A160F7S
RELAY+SOCKET 250VAC 16A RSB

RELAY+SOCKET 250VAC 16A RSB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RSB1A160F7S-ND 33M9861 RSB1A160F7S RSB1A160F7S
Product Name Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 16A; Contact Configuration Schneider Electric Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 27.21 - Step relay 10A - 272182300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
View Details
Industrial Relay - 700-CF220F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details