HARMONY, INTERFACE PLUG-IN RELAY
HARMONY, INTERFACE PLUG-IN RELAY
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:16A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Industrial Relays PLUG-IN RELAY 250VAC 16A RSB
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RSB1A160F7-ND | 7423744 | RSB1A160F7 | 72K0127 | RSB1A160F7 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 16A; Contact Configuration Schneider Electric | Industrial Relays |
| Relay Type | General | ||||
| Mounting | Socketable | PCBoard; Pcb mount | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 158 F (-40 to 70 C) |