Schneider Electric Power Relays, Over 2 Amps RSB1A160ED

Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RSB1A160ED-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RSB1A160ED-ND
Power Relays, Over 2 Amps 4008-RSB1A160ED-ND
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Buy Now Datasheet
Relay, Spdt, 250Vac, 16A; Contact Configuration Schneider Electric - 33M9856 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 16A; Contact Configuration Schneider Electric
33M9856
Relay, Spdt, 250Vac, 16A; Contact Configuration Schneider Electric 33M9856
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:16A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Carry Current:16ARoHS Compliant: Yes

RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:16A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Carry Current:16ARoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RSB1A160ED
Industrial Relays RSB1A160ED
Industrial Relays PLUG-IN RELAY 250VAC 16A RSB

Industrial Relays PLUG-IN RELAY 250VAC 16A RSB

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RSB1A160ED
Relays - Power Relays, Over 2 Amps RSB1A160ED
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RSB1A160ED-ND 33M9856 RSB1A160ED RSB1A160ED
Product Name Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 16A; Contact Configuration Schneider Electric Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data