Schneider Electric Power Relays, Over 2 Amps RSB1A160B7S

Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RSB1A160B7S-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RSB1A160B7S-ND
Power Relays, Over 2 Amps 4008-RSB1A160B7S-ND
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RSB1A160B7S
Industrial Relays RSB1A160B7S
Industrial Relays RELAY+SOCKET 250VAC 16A RSB

Industrial Relays RELAY+SOCKET 250VAC 16A RSB

Buy Now Datasheet
Relay, Spdt, 250Vac, 16A; Contact Configuration Schneider Electric - 33M9855 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 16A; Contact Configuration Schneider Electric
33M9855
Relay, Spdt, 250Vac, 16A; Contact Configuration Schneider Electric 33M9855
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:16A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Carry Current:16ARoHS Compliant: Yes

RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:16A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Carry Current:16ARoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RSB1A160B7S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RSB1A160B7S
Relays - Power Relays, Over 2 Amps RSB1A160B7S
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-RSB1A160B7S-ND RSB1A160B7S 33M9855 RSB1A160B7S
Product Name Power Relays, Over 2 Amps Industrial Relays Relay, Spdt, 250Vac, 16A; Contact Configuration Schneider Electric Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN Socket or Plug-in Style; Socket 24VAC
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data