Schneider Electric Power Relays, Over 2 Amps RSB1A120F7S

Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet
Description
HARMONY, INTERFACE PLUG-IN RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RSB1A120F7S-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RSB1A120F7S-ND
Power Relays, Over 2 Amps 4008-RSB1A120F7S-ND
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Buy Now Datasheet
Relay, Spdt, 250Vac, 12A; Contact Configuration Schneider Electric - 33M9846 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 12A; Contact Configuration Schneider Electric
33M9846
Relay, Spdt, 250Vac, 12A; Contact Configuration Schneider Electric 33M9846
RELAY, SPDT, 250VAC, 12A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:12A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 12A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:12A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RSB1A120F7S
Industrial Relays RSB1A120F7S
Industrial Relays SPDT 12A 120VAC plug-in RELAY+SOCKET

Industrial Relays SPDT 12A 120VAC plug-in RELAY+SOCKET

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RSB1A120F7S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RSB1A120F7S
Relays - Power Relays, Over 2 Amps RSB1A120F7S
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-RSB1A120F7S-ND 33M9846 RSB1A120F7S RSB1A120F7S
Product Name Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 12A; Contact Configuration Schneider Electric Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN Socket or Plug-in Style; Socket DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details