Schneider Electric Electromechanical Interface Relays RSB1A120BDPV

Description
Schneider Electric RSB1A120BDPV
Request a Quote Datasheet
Description
Schneider Electric RSB1A120BDPV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 2035185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2035185
Electromechanical Interface Relays 2035185
Schneider Electric RSB1A120BDPV

Schneider Electric RSB1A120BDPV

Supplier's Site
Power Relays, Over 2 Amps - 4008-RSB1A120BDPV-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RSB1A120BDPV-ND
Power Relays, Over 2 Amps 4008-RSB1A120BDPV-ND
HARMONY, INTERFACE PLUG-IN RELAY

HARMONY, INTERFACE PLUG-IN RELAY

Buy Now Datasheet
Power Relay, Spdt, 24Vdc, 12A, Socket; Contact Configuration Schneider Electric - 12AJ7828 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 12A, Socket; Contact Configuration Schneider Electric
12AJ7828
Power Relay, Spdt, 24Vdc, 12A, Socket; Contact Configuration Schneider Electric 12AJ7828
POWER RELAY, SPDT, 24VDC, 12A, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:Harmony RSB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPDT, 24VDC, 12A, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:Harmony RSB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2035185 4008-RSB1A120BDPV-ND 12AJ7828
Product Name Electromechanical Interface Relays Power Relays, Over 2 Amps Power Relay, Spdt, 24Vdc, 12A, Socket; Contact Configuration Schneider Electric
Mounting DIN; Din rail DIN Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Maximum Switching Current 12.00 amps
Resistance 1440 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA21S.6022 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 857-364 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers