HARMONY, INTERFACE PLUG-IN RELAY
RELAY, SPDT, 250VAC, 28VDC, 12A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Industrial Relays PLUG-IN RELAY 250VAC 12AMP RSB
HARMONY, INTERFACE PLUG-IN RELAY
Zelio Interface Plug-in Relay, 1
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RSB1A120BD-ND | 7423731 | 20K2714 | RSB1A120BD | RSB1A120BD | RSB1A120BD |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relay, Spdt, 250Vac, 28Vdc, 12A; Contact Configuration Schneider Electric | Industrial Relays | Relays - Power Relays, Over 2 Amps | SQD General Purpose |
| Relay Type | General | General | ||||
| Mounting | Socketable | PCBoard; Pcb mount | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |