HARMONY, INTERFACE PLUG-IN RELAY
HARMONY, INTERFACE PLUG-IN RELAY
Industrial Relays RELAY+SOCKET 250VAC 12A RSB
RELAY, SPDT, 250VAC, 12A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:12A; Product Range:RSB Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Carry Current:12ARoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-RSB1A120B7S-ND | RSB1A120B7S | RSB1A120B7S | 33M9840 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Industrial Relays | Relay, Spdt, 250Vac, 12A; Contact Configuration Schneider Electric |
| Relay Type | General | |||
| Mounting | DIN | DIN; DIN Rail | Socket or Plug-in Style; Socket | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |