HARMONY, SOCKET, FOR RPM3 POWER
Schneider Electric RPZF3 Relay Socket
Relay Sockets & Hardware PLUG-IN RELAY 250V 15A RPM
Zelio Plug-in Socket Relay, 15A,
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:15A; Voltage Rating:250V; Product Range:RPM Series; Accessory Type:Relay Socket; Features:Screw clamp terminals RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Relay Sockets | Relay Sockets | Relay Sockets | Relay Sockets | Relay Sockets |
| Product Number | 4008-RPZF3-ND | 358410 | RPZF3 | RPZF3 | 13M2755 |
| Product Name | Relay Sockets | Relay Sockets | Relay Sockets & Hardware | SQD Relay Sockets | Relay Socket; Socket Mounting Schneider Electric |
| Mounting Style | DIN |