ZELIO, PLUGIN RELAY SOCKET, MIXE
Schneider Electric RPZF2 Relay Socket
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Cage Clamp / Screw; No. of Pins:-; Current Rating:16A; Voltage Rating:250V; Product Range:Zelio Relay; Accessory Type:Relay Socket; Features:Screw clamp terminals RoHS Compliant: Yes
Relay Sockets & Fixings PLUG-IN RELAY 250V 15A RPM
Zelio Plug-in Socket Relay, 15A,
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Relay Sockets | Relay Sockets | Relay Sockets | Relay Sockets | Relay Sockets |
| Product Number | 4008-RPZF2-ND | 1797321 | 13M2754 | RPZF2 | RPZF2 |
| Product Name | Relay Sockets | Relay Sockets | Relay Socket; Socket Mounting Schneider Electric | Relay Sockets & Fixings | SQD Relay Sockets |
| Mounting Style | DIN | DIN; Panel; Other; Din rail, panel mount |