HARMONY, POWER PLUG-IN RELAY, 15
HARMONY, POWER PLUG-IN RELAY, 15
Industrial Relays PLUG-IN RELAY 250V 15A RPM
RELAY, 4PDT, 110VDC, 15A, SOCKET; Contact Configuration:4PDT; Coil Voltage:110VDC; Contact Current:15A; Product Range:Zelio RPM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-RPM42FD-ND | RPM42FD | RPM42FD | 37AJ0855 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Industrial Relays | Relay, 4Pdt, 110Vdc, 15A, Socket; Contact Configuration Schneider Electric |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw |