Schneider Electric Power Relays, Over 2 Amps RPM32JD

Description
HARMONY, POWER PLUG-IN RELAY, 15
Request a Quote Datasheet
Description
HARMONY, POWER PLUG-IN RELAY, 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RPM32JD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RPM32JD-ND
Power Relays, Over 2 Amps 4008-RPM32JD-ND
HARMONY, POWER PLUG-IN RELAY, 15

HARMONY, POWER PLUG-IN RELAY, 15

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RPM32JD
Industrial Relays RPM32JD
Industrial Relays PLUG-IN RELAY 250V 15A RPM

Industrial Relays PLUG-IN RELAY 250V 15A RPM

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RPM32JD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RPM32JD
Relays - Power Relays, Over 2 Amps RPM32JD
HARMONY, POWER PLUG-IN RELAY, 15

HARMONY, POWER PLUG-IN RELAY, 15

Supplier's Site
Relay, 3Pdt, 12Vdc, 15A, Socket; Contact Configuration Schneider Electric - 66AH6874 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 12Vdc, 15A, Socket; Contact Configuration Schneider Electric
66AH6874
Relay, 3Pdt, 12Vdc, 15A, Socket; Contact Configuration Schneider Electric 66AH6874
RELAY, 3PDT, 12VDC, 15A, SOCKET; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:Zelio RPM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; RoHS Compliant: Yes

RELAY, 3PDT, 12VDC, 15A, SOCKET; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:Zelio RPM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-RPM32JD-ND RPM32JD RPM32JD 66AH6874
Product Name Power Relays, Over 2 Amps Industrial Relays Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 12Vdc, 15A, Socket; Contact Configuration Schneider Electric
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CFB310KP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details