Schneider Electric RPM32BD Power Relay
HARMONY, POWER PLUG-IN RELAY, 15
HARMONY, POWER PLUG-IN RELAY, 15
11 PINS, ICE CUBE ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 15 AMP AT 277 V, 3PDT, 24 VDC, 31MM WIDE X 39MM HIGH X 27MM DEEP. FREE 2 YEAR RADWELL WARRANTY
Industrial Relays PLUG-IN RELAY 250V 15A RPM
Interface Relay; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:Zelio RPM Series; Relay Mounting:Quick Connect; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1797319 | 4008-RPM32BD-ND | RPM32BD | 57612842 | RPM32BD | 13M2747 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay/Socket | Industrial Relays | Interface Relay; Contact Configuration Schneider Electric |
| Approvals | RoHS | RoHS | ||||
| Operating Temp | -40 F (-40 C) | -40 to 131 F (-40 to 55 C) | ||||
| Relay Type | General | General | ||||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Quick Connect |