HARMONY, POWER PLUG-IN RELAY, 15
HARMONY, POWER PLUG-IN RELAY, 15
Industrial Relays PLUG-IN RELAY 250V 15A RPM
3,750 VA POWER RATING, ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 15 AMP AT 250 VAC & 28 VDC, 3CO, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-RPM31F7-ND | RPM31F7 | RPM31F7 | 57612823 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Industrial Relays | Relay/Socket |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw |