Schneider Electric Power Relays RPM22JD

Description
Schneider Electric RPM22JD Power Relay
Request a Quote Datasheet
Description
Schneider Electric RPM22JD Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1799439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1799439
Power Relays 1799439
Schneider Electric RPM22JD Power Relay

Schneider Electric RPM22JD Power Relay

Supplier's Site
Power Relays, Over 2 Amps - 4008-RPM22JD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RPM22JD-ND
Power Relays, Over 2 Amps 4008-RPM22JD-ND
HARMONY, POWER PLUG-IN RELAY, 15

HARMONY, POWER PLUG-IN RELAY, 15

Buy Now Datasheet
Relay/Socket - 57620827 - Radwell International
Willingboro, NJ, United States
Relay/Socket
57620827
Relay/Socket 57620827
3,750 VA POWER RATING, ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 15 AMP AT 250 VAC & 28 VDC, 2CO, 12 VDC. FREE 2 YEAR RADWELL WARRANTY

3,750 VA POWER RATING, ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 15 AMP AT 250 VAC & 28 VDC, 2CO, 12 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RPM22JD
Industrial Relays RPM22JD
Industrial Relays PLUG-IN RELAY 250V 15A RPM

Industrial Relays PLUG-IN RELAY 250V 15A RPM

Buy Now Datasheet
Relay, Dpdt, 250Vac, 15A; Contact Configuration Schneider Electric - 13M2743 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 15A; Contact Configuration Schneider Electric
13M2743
Relay, Dpdt, 250Vac, 15A; Contact Configuration Schneider Electric 13M2743
RELAY, DPDT, 250VAC, 15A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:Zelio RPM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 15A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:Zelio RPM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RPM22JD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RPM22JD
Relays - Power Relays, Over 2 Amps RPM22JD
HARMONY, POWER PLUG-IN RELAY, 15

HARMONY, POWER PLUG-IN RELAY, 15

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1799439 4008-RPM22JD-ND 57620827 RPM22JD 13M2743 RPM22JD
Product Name Power Relays Power Relays, Over 2 Amps Relay/Socket Industrial Relays Relay, Dpdt, 250Vac, 15A; Contact Configuration Schneider Electric Relays - Power Relays, Over 2 Amps
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Approvals RoHS RoHS
Operating Temp -40 F (-40 C) -40 to 131 F (-40 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products