HARMONY, POWER PLUG-IN RELAY, 15
Industrial Relays PLUG-IN RELAY 250V 15A RPM
RELAY, DPDT, 250VAC, 15A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:Zelio RPM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
HARMONY, POWER PLUG-IN RELAY, 15
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4008-RPM21JD-ND | RPM21JD | 13M2739 | RPM21JD |
| Product Name | Power Relays, Over 2 Amps | Industrial Relays | Relay, Dpdt, 250Vac, 15A; Contact Configuration Schneider Electric | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |