Schneider Electric Power Relays, Over 2 Amps RPM12F7

Description
HARMONY, POWER PLUG-IN RELAY, 15
Request a Quote Datasheet
Description
HARMONY, POWER PLUG-IN RELAY, 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-RPM12F7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-RPM12F7-ND
Power Relays, Over 2 Amps 4008-RPM12F7-ND
HARMONY, POWER PLUG-IN RELAY, 15

HARMONY, POWER PLUG-IN RELAY, 15

Buy Now Datasheet
Relay, Spdt, 250Vac, 15A; Contact Configuration Schneider Electric - 13M2735 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 15A; Contact Configuration Schneider Electric
13M2735
Relay, Spdt, 250Vac, 15A; Contact Configuration Schneider Electric 13M2735
RELAY, SPDT, 250VAC, 15A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:Zelio RPM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 15A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:Zelio RPM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RPM12F7
Relays - Power Relays, Over 2 Amps RPM12F7
HARMONY, POWER PLUG-IN RELAY, 15

HARMONY, POWER PLUG-IN RELAY, 15

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RPM12F7
Industrial Relays RPM12F7
Industrial Relays PLUG-IN RELAY 250V 1 5A RPM

Industrial Relays PLUG-IN RELAY 250V 1 5A RPM

Buy Now Datasheet
Relay/Socket - 57620719 - Radwell International
Willingboro, NJ, United States
Relay/Socket
57620719
Relay/Socket 57620719
GENERAL PURPOSE RELAY, 5 PINS, ICE CUBE, ELECTROMECHANICAL, PLUG-IN, 15 AMP AT 250 VAC, SPDT, 120 VAC, 14MM WIDE X 40MM HIGH X 27MM DEEP. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE RELAY, 5 PINS, ICE CUBE, ELECTROMECHANICAL, PLUG-IN, 15 AMP AT 250 VAC, SPDT, 120 VAC, 14MM WIDE X 40MM HIGH X 27MM DEEP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Radwell International
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 4008-RPM12F7-ND 13M2735 RPM12F7 RPM12F7 57620719
Product Name Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 15A; Contact Configuration Schneider Electric Relays - Power Relays, Over 2 Amps Industrial Relays Relay/Socket
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay - 700-CFB400VA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details