PLUG-IN RELAY 250V 15A RPM +OPTI
Industrial Relays PLUG-IN RELAY 250V 1 5A RPM
RELAY, SPDT, 250VAC, 15A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:Zelio RPM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RPM11JD | RPM11JD | 13M2733 |
| Product Name | Relays - Power Relays, Over 2 Amps | Industrial Relays | Relay, Spdt, 250Vac, 15A; Contact Configuration Schneider Electric |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |