RELAY, SPDT, 250VAC, 15A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:15A; Product Range:Zelio RPM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Industrial Relays PLUG-IN RELAY 250V 1 5A RPM
PLUG-IN RELAY 250V 15A RPM +OPTI
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 33M9792 | RPM11ED | RPM11ED |
| Product Name | Relay, Spdt, 250Vac, 15A; Contact Configuration Schneider Electric | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |