HARMONY, POWER RELAY, DIN RAIL/P
7,500 VA POWER RATING, ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 20 AMP AT 28 VDC, 25 AMP AT 28 VDC, 3 AMP AT 250/277 VAC & 28 VDC, 30 AMP AT 250 VAC & 277 VAC, 2CO, 230 VAC. FREE 2 YEAR RADWELL WARRANTY
HARMONY, POWER RELAY, DIN RAIL/P
RELAY, DPDT, 250VAC, 30A; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:30A; Product Range:Zelio RPF Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
General Purpose Relays POWER RELAY 250V 25A RPF
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-RPF2BP7-ND | 57620611 | RPF2BP7 | 13M2729 | RPF2BP7 |
| Product Name | Power Relays, Over 2 Amps | Relay/Socket | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 30A; Contact Configuration Schneider Electric | General Purpose Relays |
| Relay Type | General | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | DIN; DIN Rail, Panel | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw |