HARMONY, POWER RELAY, DIN RAIL/P
power relay plug-in - Zelio RPF - 2
General Purpose Relays POWER RELAY 250V 25A RPF
HARMONY, POWER RELAY, DIN RAIL/P
RELAY, DPDT, 250VAC, 30A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:30A; Product Range:Zelio RPF Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4008-RPF2BF7-ND | RPF2BF7 | RPF2BF7 | RPF2BF7 | 13M2728 |
| Product Name | Power Relays, Over 2 Amps | SQD General Purpose | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 30A; Contact Configuration Schneider Electric |
| Relay Type | General | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | DIN; DIN Rail, Panel | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw |